onsemi PMIC - AC DC Converters, Offline Switchers NCP1052XP136

Description
IC OFFLINE SWITCH FLYBACK 7DIP
Description
IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1052XP136 is a monolithic high voltage gated oscillator power switching regulator designed for AC-DC converter applications. It operates directly from a rectified AC line source, supporting fixed input voltages of 100 V, 115 V, or 230 V, and variable inputs ranging from 85 V to 265 V. The device can deliver output power from 6.0 W to 40 W, making it suitable for various applications including wall adapters and low power standby supplies. Key features include an active startup regulator that eliminates the need for an auxiliary bias winding, overload protection, thermal shutdown, and auto restart fault detection. The NCP1052XP136 also incorporates a unique gated oscillator configuration for fast loop response and reduced electromagnetic interference (EMI). It is available in both 8-pin dual-in-line and 4-pin SOT-223 packages, and is compliant with European Blue Angel standards for low power consumption.

Datasheet Summary
Powered by GS/AI

The NCP1052XP136 is a monolithic high voltage gated oscillator power switching regulator designed for AC-DC converter applications. It operates directly from a rectified AC line source, supporting fixed input voltages of 100 V, 115 V, or 230 V, and variable inputs ranging from 85 V to 265 V. The device can deliver output power from 6.0 W to 40 W, making it suitable for various applications including wall adapters and low power standby supplies. Key features include an active startup regulator that eliminates the need for an auxiliary bias winding, overload protection, thermal shutdown, and auto restart fault detection. The NCP1052XP136 also incorporates a unique gated oscillator configuration for fast loop response and reduced electromagnetic interference (EMI). It is available in both 8-pin dual-in-line and 4-pin SOT-223 packages, and is compliant with European Blue Angel standards for low power consumption.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - NCP1052XP136 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1052XP136
PMIC - AC DC Converters, Offline Switchers NCP1052XP136
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1052XP136 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1052XP136
AC DC Converters, Offline Switches NCP1052XP136
Converter Offline Flyback Topology 136kHz 7-PDIP

Converter Offline Flyback Topology 136kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number NCP1052XP136 NCP1052XP136
Product Name PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1352707-IDP2303AXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
AC DC Converters, Offline Switches - BM1R00147F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers