onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075P065G NCP1075P065G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886859-NCP1075P065G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 7-PDIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 6.3V ~ 10V Family Name: NCP1075 Categories: Integrated Circuits (ICs) Case / Package: 7-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1075P065G-ND, NCP1075P065GOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886859-NCP1075P065G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 7-PDIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 6.3V ~ 10V Family Name: NCP1075 Categories: Integrated Circuits (ICs) Case / Package: 7-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1075P065G-ND, NCP1075P065GOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075P065G - 886859-NCP1075P065G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075P065G
886859-NCP1075P065G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075P065G 886859-NCP1075P065G
Manufacturer: ON Semiconductor Win Source Part Number: 886859-NCP1075P065G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 65kHz 7-PDIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 6.3V ~ 10V Family Name: NCP1075 Categories: Integrated Circuits (ICs) Case / Package: 7-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1075P065G-ND, NCP1075P065GOS

Manufacturer: ON Semiconductor
Win Source Part Number: 886859-NCP1075P065G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 65kHz 7-PDIP
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Package: Tube
Mounting: Through Hole
Supply Voltage: 6.3V ~ 10V
Family Name: NCP1075
Categories: Integrated Circuits (ICs)
Case / Package: 7-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1075P065G-ND, NCP1075P065GOS

Buy Now Datasheet
 - NCP1075P065G - Rochester Electronics
Newburyport, MA, United States
Power Supply Support Circuit

Power Supply Support Circuit

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1075P065G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1075P065G
AC DC Converters, Offline Switches NCP1075P065G
Converter Offline Flyback Topology 65kHz 7-PDIP

Converter Offline Flyback Topology 65kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 886859-NCP1075P065G NCP1075P065G NCP1075P065G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075P065G AC DC Converters, Offline Switches
Package Type DIP; Other; 7-PDIP DIP; Other; PDIP-8 DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR1680AG-1 - ICE5GR1680AG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 27 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - BM2P101E-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details