The MIC38HC44-1BN is a fixed frequency current-mode PWM controller designed for high efficiency in offline switched-mode power supplies. It features a peak output drive current of 1A and operates within a temperature range of -40°C to +85°C. The device has a low startup current of 50µA and a low operating current of 4mA, making it suitable for applications requiring energy efficiency. This controller supports a maximum duty cycle of 50% and can operate with input voltages from 9V to 20V, with an undervoltage lockout (UVLO) threshold for startup at 14.5V. The MIC38HC44-1BN is pin-compatible with UC3844 devices, allowing for easy integration into existing designs. It is available in a 14-pin plastic DIP package, which separates analog and power connections to enhance performance and power dissipation. Applications for this product include step-down (buck) and step-up (boost) regulators, as well as flyback and forward converters. The device's fast output rise and fall times (20ns and 15ns, respectively) enable it to drive larger MOSFETs effectively, contributing to improved overall efficiency.
Manufacturer: Microchip Technology
Win Source Part Number: 1222510-MIC38HC44-1B
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Control Features: Frequency Control
Supply Voltage: 9V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: MIC38HC44
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Switching Frequency: 500kHz
IC OFFLINE SWITCH MULT TOP 14DIP
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-DIP
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-DIP
IC OFFLINE SWITCH MULT TOP 14DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1222510-MIC38HC44-1BN | MIC38HC44-1BN | MIC38HC44-1BN | MIC38HC44-1BN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38HC44-1BN | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 14-DIP | DIP; Other; 14-DIP (0.300\", 7.62mm) |