onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1027P065G NCP1027P065G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059928-NCP1027P065G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.2 V to 10 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059928-NCP1027P065G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.2 V to 10 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1027P065G - 059928-NCP1027P065G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1027P065G
059928-NCP1027P065G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1027P065G 059928-NCP1027P065G
Manufacturer: ON Semiconductor Win Source Part Number: 059928-NCP1027P065G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 80% Frequency - Switching: 65kHz Fault Protection: Over Power, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.2 V to 10 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 059928-NCP1027P065G
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Over Power, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-PDIP
Supply Voltage - Operating: 7.2 V to 10 V
Control Operating Temperature: 0°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1027P065G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1027P065G
PMIC - AC DC Converters, Offline Switchers NCP1027P065G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1027P065G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1027P065G
AC DC Converters, Offline Switches NCP1027P065G
Converter Offline Flyback Topology 65kHz 7-PDIP

Converter Offline Flyback Topology 65kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 059928-NCP1027P065G NCP1027P065G NCP1027P065G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1027P065G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995CZ - ICE5BR3995CZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters - BP5221XA - 864460-BP5221XA - Win Source Electronics
ROHM Semiconductor USA, LLC
Specs
Package Type Other; Bulk
View Details