onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1050P136 NCP1050P136

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229904-NCP1050P136 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229904-NCP1050P136 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1050P136 - 1229904-NCP1050P136 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1050P136
1229904-NCP1050P136
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1050P136 1229904-NCP1050P136
Manufacturer: ON Semiconductor Win Source Part Number: 1229904-NCP1050P136 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229904-NCP1050P136
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - NCP1050P136 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1050P136
AC DC Converters, Offline Switches NCP1050P136
Converter Offline Flyback Topology 136kHz 7-PDIP

Converter Offline Flyback Topology 136kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229904-NCP1050P136 NCP1050P136
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1050P136 AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280CJZXKLA1 - 776280-ICE3AR2280CJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5047B15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 15.2 volts
Input Voltage 240 to 430 volts
View Details
2 suppliers