onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1051P44 NCP1051P44

Description
Manufacturer: ON Semiconductor Win Source Part Number: 137747-NCP1051P44 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 137747-NCP1051P44 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1051P44 - 137747-NCP1051P44 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1051P44
137747-NCP1051P44
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1051P44 137747-NCP1051P44
Manufacturer: ON Semiconductor Win Source Part Number: 137747-NCP1051P44 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 137747-NCP1051P44
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 77%
Frequency - Switching: 44kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 7-PDIP
Supply Voltage - Operating: 7.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1051P44 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1051P44
AC DC Converters, Offline Switches NCP1051P44
Converter Offline Flyback Topology 44kHz 7-PDIP

Converter Offline Flyback Topology 44kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 137747-NCP1051P44 NCP1051P44
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1051P44 AC DC Converters, Offline Switches
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11688S - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details