Microchip Technology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38HC44BN MIC38HC44BN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222511-MIC38HC44BN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Control Features: Frequency Control Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: MIC38HC44 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 500kHz
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222511-MIC38HC44BN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Control Features: Frequency Control Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: MIC38HC44 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 500kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38HC44BN - 1222511-MIC38HC44BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38HC44BN
1222511-MIC38HC44BN
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38HC44BN 1222511-MIC38HC44BN
Manufacturer: Microchip Technology Win Source Part Number: 1222511-MIC38HC44BN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Control Features: Frequency Control Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: MIC38HC44 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 500kHz

Manufacturer: Microchip Technology
Win Source Part Number: 1222511-MIC38HC44BN
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Control Features: Frequency Control
Supply Voltage: 9V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: MIC38HC44
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 500kHz

Buy Now
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - MIC38HC44BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
MIC38HC44BN
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers MIC38HC44BN
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - MIC38HC44BN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MIC38HC44BN
PMIC - AC DC Converters, Offline Switchers MIC38HC44BN
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MIC38HC44BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MIC38HC44BN
AC DC Converters, Offline Switches MIC38HC44BN
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP

Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1222511-MIC38HC44BN MIC38HC44BN MIC38HC44BN MIC38HC44BN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38HC44BN Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR1680BG - ICE5QR1680BG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 27 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers