onsemi AC DC Converters, Offline Switches NCP1077STAT3G

Description
Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)
Description
Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1077STAT3G is a high-voltage switcher designed for low power offline switch-mode power supplies (SMPS). It integrates a fixed frequency current mode controller with a built-in 700 V MOSFET, offering a maximum peak current of 800 mA. The device operates at selectable frequencies of 65 kHz, 100 kHz, or 130 kHz, and features soft-start, frequency jittering, and skip-cycle operation to enhance efficiency at light loads. Protection mechanisms include auto-recovery output short circuit protection, overvoltage protection, and internal temperature shutdown. The NCP1077STAT3G is capable of reducing no-load input consumption to below 50 mW, making it suitable for applications requiring low standby power. It is available in both SOT-223 and PDIP-7 packages, providing flexibility for different design requirements. Typical applications include auxiliary and standby isolated power supplies for devices such as smart meters and white goods.

Datasheet Summary
Powered by GS/AI

The NCP1077STAT3G is a high-voltage switcher designed for low power offline switch-mode power supplies (SMPS). It integrates a fixed frequency current mode controller with a built-in 700 V MOSFET, offering a maximum peak current of 800 mA. The device operates at selectable frequencies of 65 kHz, 100 kHz, or 130 kHz, and features soft-start, frequency jittering, and skip-cycle operation to enhance efficiency at light loads. Protection mechanisms include auto-recovery output short circuit protection, overvoltage protection, and internal temperature shutdown. The NCP1077STAT3G is capable of reducing no-load input consumption to below 50 mW, making it suitable for applications requiring low standby power. It is available in both SOT-223 and PDIP-7 packages, providing flexibility for different design requirements. Typical applications include auxiliary and standby isolated power supplies for devices such as smart meters and white goods.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - NCP1077STAT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1077STAT3G
AC DC Converters, Offline Switches NCP1077STAT3G
Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1077STAT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1077STAT3G
PMIC - AC DC Converters, Offline Switchers NCP1077STAT3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number NCP1077STAT3G NCP1077STAT3G
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1065JF - 090489-ICE3BR1065JF - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 178 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details