Win Source Part Number: 1372638-NCP1063AP100
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 7-PDIP
Base Product Number: NCP1063
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 15.5 W
Voltage - Supply (Vcc/Vdd): 7V ~ 20V
Topology: Buck, Flyback
Internal Switch(s): Yes
Fault Protection: Over Load, Over Power, Over Temperature, Short Circuit
Frequency - Switching: 100kHz
Output Isolation: Either
Voltage - Breakdown: 700V
Voltage - Start Up: 9 V
Duty Cycle: 66%
IC OFFLINE SWITCH MULT TOP 7DIP
Converter Offline Buck, Flyback Topology 100kHz 7-PDIP
ON SEMICONDUCTOR NCP1063AP100G AC/DC CONVERTER, FLYBACK, DIP-7
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1372638-NCP1063AP100G | NCP1063AP100G | NCP1063AP100G | 598-NCP1063AP100G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | ON SEMICONDUCTOR NCP1063AP100G AC/DC CONVERTER, FLYBACK, DIP-7 |
| Package Type | DIP; Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads | |
| Output Power | 15.5 watts | 15.5 watts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |