onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP065 NCP1013AP065

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229895-NCP1013AP065 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229895-NCP1013AP065 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP065 - 1229895-NCP1013AP065 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP065
1229895-NCP1013AP065
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP065 1229895-NCP1013AP065
Manufacturer: ON Semiconductor Win Source Part Number: 1229895-NCP1013AP065 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229895-NCP1013AP065
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - NCP1013AP065 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1013AP065
AC DC Converters, Offline Switches NCP1013AP065
Converter Offline Flyback Topology 65kHz 7-PDIP

Converter Offline Flyback Topology 65kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1013AP065 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1013AP065
PMIC - AC DC Converters, Offline Switchers NCP1013AP065
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229895-NCP1013AP065 NCP1013AP065 NCP1013AP065
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP065 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B0365L - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 20 volts
Output Power 22 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers