onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076BBP100G NCP1076BBP100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928778-NCP1076BBP100 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz 8-PDIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 6.5V ~ 20V Family Name: NCP1076 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1076BBP100G-ND, NCP1076BBP100GOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928778-NCP1076BBP100 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz 8-PDIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 6.5V ~ 20V Family Name: NCP1076 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1076BBP100G-ND, NCP1076BBP100GOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076BBP100G - 928778-NCP1076BBP100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076BBP100G
928778-NCP1076BBP100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076BBP100G 928778-NCP1076BBP100G
Manufacturer: ON Semiconductor Win Source Part Number: 928778-NCP1076BBP100 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz 8-PDIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 6.5V ~ 20V Family Name: NCP1076 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1076BBP100G-ND, NCP1076BBP100GOS

Manufacturer: ON Semiconductor
Win Source Part Number: 928778-NCP1076BBP100G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 100kHz 8-PDIP
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Package: Tube
Mounting: Through Hole
Supply Voltage: 6.5V ~ 20V
Family Name: NCP1076
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1076BBP100G-ND, NCP1076BBP100GOS

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1076BBP100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1076BBP100G
AC DC Converters, Offline Switches NCP1076BBP100G
Converter Offline Flyback Topology 100kHz 8-PDIP

Converter Offline Flyback Topology 100kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1076BBP100G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1076BBP100G
PMIC - AC DC Converters, Offline Switchers NCP1076BBP100G
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 928778-NCP1076BBP100G NCP1076BBP100G NCP1076BBP100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076BBP100G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0680JZ - 068366-ICE3BR0680JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5067-12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 12 volts
Input Voltage 113 to 190 volts
View Details