onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP1063AD060R2G

Description
Win Source Part Number: 1081780-NCP1063AD060 R2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 15.5 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Flyback Voltage - Start Up: 9 V Duty Cycle: 66% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Power, Over Temperature, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1063AD060R2G-ND,N CP1063AD060R2GOSCT,N CP1063AD060R2GOSDKR, NCP1063AD060R2GOSTR Base Product Number: NCP1063
Request a Quote Datasheet
Description
Win Source Part Number: 1081780-NCP1063AD060 R2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 15.5 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Flyback Voltage - Start Up: 9 V Duty Cycle: 66% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Power, Over Temperature, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1063AD060R2G-ND,N CP1063AD060R2GOSCT,N CP1063AD060R2GOSDKR, NCP1063AD060R2GOSTR Base Product Number: NCP1063
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1081780-NCP1063AD060R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1081780-NCP1063AD060R2G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1081780-NCP1063AD060R2G
Win Source Part Number: 1081780-NCP1063AD060 R2G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 15.5 W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Flyback Voltage - Start Up: 9 V Duty Cycle: 66% Frequency - Switching: 60kHz Fault Protection: Over Load, Over Power, Over Temperature, Short Circuit Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP1063AD060R2G-ND,N CP1063AD060R2GOSCT,N CP1063AD060R2GOSDKR, NCP1063AD060R2GOSTR Base Product Number: NCP1063

Win Source Part Number: 1081780-NCP1063AD060R2G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 15.5 W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Flyback
Voltage - Start Up: 9 V
Duty Cycle: 66%
Frequency - Switching: 60kHz
Fault Protection: Over Load, Over Power, Over Temperature, Short Circuit
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 7V ~ 20V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP1063AD060R2G-ND,NCP1063AD060R2GOSCT,NCP1063AD060R2GOSDKR,NCP1063AD060R2GOSTR
Base Product Number: NCP1063

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1063AD060R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1063AD060R2G
AC DC Converters, Offline Switches NCP1063AD060R2G
Converter Offline Buck, Flyback Topology 60kHz 16-SOIC

Converter Offline Buck, Flyback Topology 60kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1063AD060R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1063AD060R2G
PMIC - AC DC Converters, Offline Switchers NCP1063AD060R2G
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081780-NCP1063AD060R2G NCP1063AD060R2G NCP1063AD060R2G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE184EM - ICE184EM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 45 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details