Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MP020A-5GS-Z MP020A-5GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 803345-MP020A-5GS-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 17.3V Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 6.6V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 803345-MP020A-5GS-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 17.3V Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 6.6V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MP020A-5GS-Z - 803345-MP020A-5GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MP020A-5GS-Z
803345-MP020A-5GS-Z
PMIC - PMIC - AC DC Converters, Offline Switchers - MP020A-5GS-Z 803345-MP020A-5GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 803345-MP020A-5GS-Z Packaging: Reel Mounting Style: Surface Mount Power (Watts): 8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 17.3V Frequency - Switching: 120kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 6.6V ~ 28V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 803345-MP020A-5GS-Z
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 8W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 17.3V
Frequency - Switching: 120kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage
Supplier Device Package: 8-SOIC-7A
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 6.6V ~ 28V

Buy Now
PMIC - AC DC Converters, Offline Switchers - MP020A-5GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP020A-5GS-Z
PMIC - AC DC Converters, Offline Switchers MP020A-5GS-Z
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MP020A-5GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP020A-5GS-Z
AC DC Converters, Offline Switches MP020A-5GS-Z
Converter Offline Flyback Topology 120kHz 8-SOIC-7A

Converter Offline Flyback Topology 120kHz 8-SOIC-7A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 803345-MP020A-5GS-Z MP020A-5GS-Z MP020A-5GS-Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MP020A-5GS-Z PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - TDA16822XK - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 9 to 17 volts
Output Power 20 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details