onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP1075STCT3G

Description
Win Source Part Number: 1134095-NCP1075STCT3 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 19 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.2 V Duty Cycle: 68% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.3V ~ 10V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP1075STCT3G-O S,NCP1075STCT3GOSCT, NCP1075STCT3GOSDKR,N CP1075STCT3GOSTR,ONS ONSNCP1075STCT3G Base Product Number: NCP1075
Request a Quote Datasheet
Description
Win Source Part Number: 1134095-NCP1075STCT3 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 19 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.2 V Duty Cycle: 68% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.3V ~ 10V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP1075STCT3G-O S,NCP1075STCT3GOSCT, NCP1075STCT3GOSDKR,N CP1075STCT3GOSTR,ONS ONSNCP1075STCT3G Base Product Number: NCP1075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1134095-NCP1075STCT3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1134095-NCP1075STCT3G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1134095-NCP1075STCT3G
Win Source Part Number: 1134095-NCP1075STCT3 G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power (Watts): 19 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.2 V Duty Cycle: 68% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.3V ~ 10V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP1075STCT3G-O S,NCP1075STCT3GOSCT, NCP1075STCT3GOSDKR,N CP1075STCT3GOSTR,ONS ONSNCP1075STCT3G Base Product Number: NCP1075

Win Source Part Number: 1134095-NCP1075STCT3G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power (Watts): 19 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.2 V
Duty Cycle: 68%
Frequency - Switching: 130kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 6.3V ~ 10V
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP1075STCT3G-OS,NCP1075STCT3GOSCT,NCP1075STCT3GOSDKR,NCP1075STCT3GOSTR,ONSONSNCP1075STCT3G
Base Product Number: NCP1075

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1075STCT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1075STCT3G
AC DC Converters, Offline Switches NCP1075STCT3G
Converter Offline Flyback Topology 130kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 130kHz SOT-223 (TO-261)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1075STCT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1075STCT3G
PMIC - AC DC Converters, Offline Switchers NCP1075STCT3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1134095-NCP1075STCT3G NCP1075STCT3G NCP1075STCT3G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tape & Reel Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - RMS to DC Converters - AD536AKD - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage 5 to 18 volts
View Details
AC-DC PWM-PFC Controller, Half-bridge and LLC controller - IRS27952 - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
IOUT 0.9000 amps
View Details
AC DC Converters - BP5221XA - 864460-BP5221XA - Win Source Electronics
ROHM Semiconductor USA, LLC
Specs
Package Type Other; Bulk
View Details