onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1052ST136T3G NCP1052ST136T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024897-NCP1052ST136T 3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 136kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024897-NCP1052ST136T 3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 136kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1052ST136T3G - 024897-NCP1052ST136T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1052ST136T3G
024897-NCP1052ST136T3G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1052ST136T3G 024897-NCP1052ST136T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024897-NCP1052ST136T 3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 136kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 024897-NCP1052ST136T3G
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 77%
Frequency - Switching: 136kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-223 (TO-261)
Supply Voltage - Operating: 7.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1052ST136T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1052ST136T3G
PMIC - AC DC Converters, Offline Switchers NCP1052ST136T3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1052ST136T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1052ST136T3G
AC DC Converters, Offline Switches NCP1052ST136T3G
Converter Offline Flyback Topology 136kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 136kHz SOT-223 (TO-261)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 024897-NCP1052ST136T3G NCP1052ST136T3G NCP1052ST136T3G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1052ST136T3G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SOT-223 (TO-261) Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5514N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE1HS01GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.2 to 18 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details