Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers MP024GS-10-Z

Description
Win Source Part Number: 1254081-MP024GS-10-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1.66 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Frequency - Switching: 75Hz Fault Protection: Open-Loop, Overload, Over-Temperature, Over-Voltage, Sensing-Short, UVLO Control Features: Soft Start Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC-7B Temperature Range - Operating: -40°C ~ 110°C (TA) Supply Voltage - Operating: 10V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1520-1,1589-152 0-2,MP024GS-10-Z,158 9-1520-6 Base Product Number: MP024
Request a Quote Datasheet
Description
Win Source Part Number: 1254081-MP024GS-10-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1.66 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Frequency - Switching: 75Hz Fault Protection: Open-Loop, Overload, Over-Temperature, Over-Voltage, Sensing-Short, UVLO Control Features: Soft Start Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC-7B Temperature Range - Operating: -40°C ~ 110°C (TA) Supply Voltage - Operating: 10V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1520-1,1589-152 0-2,MP024GS-10-Z,158 9-1520-6 Base Product Number: MP024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254081-MP024GS-10-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254081-MP024GS-10-Z
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254081-MP024GS-10-Z
Win Source Part Number: 1254081-MP024GS-10-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1.66 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Frequency - Switching: 75Hz Fault Protection: Open-Loop, Overload, Over-Temperature, Over-Voltage, Sensing-Short, UVLO Control Features: Soft Start Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC-7B Temperature Range - Operating: -40°C ~ 110°C (TA) Supply Voltage - Operating: 10V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1520-1,1589-152 0-2,MP024GS-10-Z,158 9-1520-6 Base Product Number: MP024

Win Source Part Number: 1254081-MP024GS-10-Z
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 1.66 W
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 700V
Topology: Flyback
Frequency - Switching: 75Hz
Fault Protection: Open-Loop, Overload, Over-Temperature, Over-Voltage, Sensing-Short, UVLO
Control Features: Soft Start
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 8-SOIC-7B
Temperature Range - Operating: -40°C ~ 110°C (TA)
Supply Voltage - Operating: 10V ~ 25V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1520-1,1589-1520-2,MP024GS-10-Z,1589-1520-6
Base Product Number: MP024

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MP024GS-10-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP024GS-10-Z
PMIC - AC DC Converters, Offline Switchers MP024GS-10-Z
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MP024GS-10-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP024GS-10-Z
AC DC Converters, Offline Switches MP024GS-10-Z
Converter Offline Flyback Topology 75Hz 8-SOIC-7B

Converter Offline Flyback Topology 75Hz 8-SOIC-7B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254081-MP024GS-10-Z MP024GS-10-Z MP024GS-10-Z
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2A280ZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 50 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details