onsemi DFN DC-DC Converter IC NCP1031MNTXG

Description
Integrated DC-DC Converter for PoE and Telecom, 8 PIN DFN, 4x4, 4000-REEL Product overview: NCP1031MNTXG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DFN, DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1031MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Integrated DC-DC Converter for PoE and Telecom, 8 PIN DFN, 4x4, 4000-REEL Product overview: NCP1031MNTXG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DFN, DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1031MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DFN DC-DC Converter IC
748-NCP1031MNTXG
DFN DC-DC Converter IC 748-NCP1031MNTXG
Integrated DC-DC Converter for PoE and Telecom, 8 PIN DFN, 4x4, 4000-REEL Product overview: NCP1031MNTXG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DFN, DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1031MNTXG can be used for catalog matching and distributor lookup.

Integrated DC-DC Converter for PoE and Telecom, 8 PIN DFN, 4x4, 4000-REEL Product overview: NCP1031MNTXG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DFN, DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1031MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1031MNTXG - 024895-NCP1031MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1031MNTXG
024895-NCP1031MNTXG
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1031MNTXG 024895-NCP1031MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 024895-NCP1031MNTXG Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Boost, Flyback, Forward Voltage - Start Up: 10.2V Duty Cycle: 75% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DFN (4x4) Supply Voltage - Operating: 7.6 V to 16 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 024895-NCP1031MNTXG
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 6W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 200V
Topology: Boost, Flyback, Forward
Voltage - Start Up: 10.2V
Duty Cycle: 75%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting, Over Temperature
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DFN (4x4)
Supply Voltage - Operating: 7.6 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1031MNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1031MNTXG
AC DC Converters, Offline Switches NCP1031MNTXG
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-DFN (4x4)

Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-DFN (4x4)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1031MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1031MNTXG
PMIC - AC DC Converters, Offline Switchers NCP1031MNTXG
IC OFFLINE SWITCH MULT TOP 8DFN

IC OFFLINE SWITCH MULT TOP 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 748-NCP1031MNTXG 024895-NCP1031MNTXG NCP1031MNTXG NCP1031MNTXG
Product Name DFN DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1031MNTXG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; DFN Other; 8-DFN (4x4) Other; 8-VDFN Exposed Pad
IOUT 0.0160 amps
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 24 volts
View Details
Buck 6A Step-Down DC-DC Converter IC - 739-IR38060MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 to 18.38 volts
Input Voltage 21 volts
View Details
2 suppliers
Buck 75V 1A HTSSOP Step-Down DC-DC Converter IC - 739-LM5010AMHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers