Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches MP157GS

Description
Win Source Part Number: 1379199-MP157GS Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MP157 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 6 W Voltage - Supply (Vcc/Vdd): 4.45V ~ 4.6V Topology: Boost, Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Output Isolation: Non-Isolated Voltage - Breakdown: 500V
Request a Quote Datasheet
Description
Win Source Part Number: 1379199-MP157GS Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MP157 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 6 W Voltage - Supply (Vcc/Vdd): 4.45V ~ 4.6V Topology: Boost, Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Output Isolation: Non-Isolated Voltage - Breakdown: 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1379199-MP157GS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1379199-MP157GS
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1379199-MP157GS
Win Source Part Number: 1379199-MP157GS Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MP157 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 6 W Voltage - Supply (Vcc/Vdd): 4.45V ~ 4.6V Topology: Boost, Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Output Isolation: Non-Isolated Voltage - Breakdown: 500V

Win Source Part Number: 1379199-MP157GS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
Mfr: Monolithic Power Systems Inc.
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MP157
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 6 W
Voltage - Supply (Vcc/Vdd): 4.45V ~ 4.6V
Topology: Boost, Buck, Buck-Boost, Flyback
Internal Switch(s): Yes
Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit
Output Isolation: Non-Isolated
Voltage - Breakdown: 500V

Buy Now Datasheet
AC DC Converters, Offline Switches - MP157GS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP157GS
AC DC Converters, Offline Switches MP157GS
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1379199-MP157GS MP157GS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type SOIC; Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details