onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1052ST100T3G NCP1052ST100T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081886-NCP1052ST100 T3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: SOT-223 Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081886-NCP1052ST100 T3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: SOT-223 Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1052ST100T3G - 1081886-NCP1052ST100T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1052ST100T3G
1081886-NCP1052ST100T3G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1052ST100T3G 1081886-NCP1052ST100T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1081886-NCP1052ST100 T3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: SOT-223 Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1081886-NCP1052ST100T3G
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 77%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-223
Supply Voltage - Operating: 7.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1052ST100T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1052ST100T3G
AC DC Converters, Offline Switches NCP1052ST100T3G
Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1052ST100T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1052ST100T3G
PMIC - AC DC Converters, Offline Switchers NCP1052ST100T3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081886-NCP1052ST100T3G NCP1052ST100T3G NCP1052ST100T3G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1052ST100T3G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SOT-223 Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters - LS03-13B05R3 - 923950-LS03-13B05R3 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details