onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1077BAP065G NCP1077BAP065G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 760141-NCP1077BAP065 G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 31W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 68% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.5 V ~ 20 V Family Name: NCP1077B Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): BM2P039; VIPER26HN; VIPER26LN; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 760141-NCP1077BAP065 G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 31W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 68% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.5 V ~ 20 V Family Name: NCP1077B Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): BM2P039; VIPER26HN; VIPER26LN; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1077BAP065G - 760141-NCP1077BAP065G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1077BAP065G
760141-NCP1077BAP065G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1077BAP065G 760141-NCP1077BAP065G
Manufacturer: ON Semiconductor Win Source Part Number: 760141-NCP1077BAP065 G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 31W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.4V Duty Cycle: 68% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.5 V ~ 20 V Family Name: NCP1077B Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): BM2P039; VIPER26HN; VIPER26LN; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 760141-NCP1077BAP065G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 31W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.4V
Duty Cycle: 68%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 6.5 V ~ 20 V
Family Name: NCP1077B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): BM2P039; VIPER26HN; VIPER26LN;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1077BAP065G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1077BAP065G
AC DC Converters, Offline Switches NCP1077BAP065G
Converter Offline Flyback Topology 65kHz 8-PDIP

Converter Offline Flyback Topology 65kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1077BAP065G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1077BAP065G
PMIC - AC DC Converters, Offline Switchers NCP1077BAP065G
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 760141-NCP1077BAP065G NCP1077BAP065G NCP1077BAP065G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1077BAP065G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060AD060R2G - 886855-NCP1060AD060R2G - Win Source Electronics
Specs
Package Type SOIC; Other; 10-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details