onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP100G NCP1200AP100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209059-NCP1200AP100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1200AP100; NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209059-NCP1200AP100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1200AP100; NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1200AP100G is a PWM current-mode controller designed for universal offline AC-DC power supplies, operating at a fixed frequency of 100 kHz. It is available in a PDIP-8 package and features low standby power consumption, making it suitable for applications where energy efficiency is critical. The device eliminates the need for an auxiliary winding by deriving power from the high-voltage rail, simplifying design for battery chargers and other power supply applications. This controller includes several protective features, such as auto-recovery from output short-circuit conditions and internal temperature shutdown. It also supports skip-cycle operation, which enhances efficiency at light loads without generating acoustic noise. The NCP1200AP100G is compatible with direct optocoupler connections and offers a peak current capability of 250 mA. Typical applications include AC-DC adapters for portable devices, offline battery chargers, and auxiliary power supplies for various consumer electronics.

Datasheet Summary
Powered by GS/AI

The NCP1200AP100G is a PWM current-mode controller designed for universal offline AC-DC power supplies, operating at a fixed frequency of 100 kHz. It is available in a PDIP-8 package and features low standby power consumption, making it suitable for applications where energy efficiency is critical. The device eliminates the need for an auxiliary winding by deriving power from the high-voltage rail, simplifying design for battery chargers and other power supply applications. This controller includes several protective features, such as auto-recovery from output short-circuit conditions and internal temperature shutdown. It also supports skip-cycle operation, which enhances efficiency at light loads without generating acoustic noise. The NCP1200AP100G is compatible with direct optocoupler connections and offers a peak current capability of 250 mA. Typical applications include AC-DC adapters for portable devices, offline battery chargers, and auxiliary power supplies for various consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP100G - 209059-NCP1200AP100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP100G
209059-NCP1200AP100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP100G 209059-NCP1200AP100G
Manufacturer: ON Semiconductor Win Source Part Number: 209059-NCP1200AP100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1200AP100; NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209059-NCP1200AP100G
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 83%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: 0°C to 125°C (TJ)
Alternative Parts (Cross-Reference): NCP1200AP100; NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1200AP100G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1200AP100G
PMIC - AC DC Converters, Offline Switchers NCP1200AP100G
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1200AP100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1200AP100G
AC DC Converters, Offline Switches NCP1200AP100G
Converter Offline Flyback Topology 100kHz 8-PDIP

Converter Offline Flyback Topology 100kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 209059-NCP1200AP100G NCP1200AP100G NCP1200AP100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP100G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.80E-4 amps
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers