onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP11185A065PG

Description
Win Source Part Number: 1372580-NCP11185A065 PG Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 7-PDIP Base Product Number: NCP11185 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 55 W Control Features: EN Voltage - Supply (Vcc/Vdd): 7.8V ~ 16V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Breakdown: 800V Voltage - Start Up: 2.1 V Duty Cycle: 80%
Request a Quote Datasheet
Description
Win Source Part Number: 1372580-NCP11185A065 PG Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 7-PDIP Base Product Number: NCP11185 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 55 W Control Features: EN Voltage - Supply (Vcc/Vdd): 7.8V ~ 16V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Breakdown: 800V Voltage - Start Up: 2.1 V Duty Cycle: 80%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372580-NCP11185A065PG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372580-NCP11185A065PG
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372580-NCP11185A065PG
Win Source Part Number: 1372580-NCP11185A065 PG Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 7-PDIP Base Product Number: NCP11185 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 55 W Control Features: EN Voltage - Supply (Vcc/Vdd): 7.8V ~ 16V Topology: Flyback Internal Switch(s): No Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Breakdown: 800V Voltage - Start Up: 2.1 V Duty Cycle: 80%

Win Source Part Number: 1372580-NCP11185A065PG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 7-PDIP
Base Product Number: NCP11185
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 55 W
Control Features: EN
Voltage - Supply (Vcc/Vdd): 7.8V ~ 16V
Topology: Flyback
Internal Switch(s): No
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 65kHz
Output Isolation: Isolated
Voltage - Breakdown: 800V
Voltage - Start Up: 2.1 V
Duty Cycle: 80%

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP11185A065PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP11185A065PG
PMIC - AC DC Converters, Offline Switchers NCP11185A065PG
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP11185A065PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP11185A065PG
AC DC Converters, Offline Switches NCP11185A065PG
Converter Offline Flyback Topology 65kHz 7-PDIP

Converter Offline Flyback Topology 65kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372580-NCP11185A065PG NCP11185A065PG NCP11185A065PG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details