Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MP157GJ-Z MP157GJ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208656-MP157GJ-Z Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 4.45 V to 4.6 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208656-MP157GJ-Z Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 4.45 V to 4.6 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MP157GJ-Z - 208656-MP157GJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MP157GJ-Z
208656-MP157GJ-Z
PMIC - PMIC - AC DC Converters, Offline Switchers - MP157GJ-Z 208656-MP157GJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208656-MP157GJ-Z Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 4.45 V to 4.6 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208656-MP157GJ-Z
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 6W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Boost, Buck, Buck-Boost, Flyback
Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: TSOT-23-5
Supply Voltage - Operating: 4.45 V to 4.6 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - MP157GJ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP157GJ-Z
AC DC Converters, Offline Switches MP157GJ-Z
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Buy Now Datasheet
AC/DC Converters 6W AC-DC Buck Reg - 541-MP157GJ-Z - Utmel Electronic Limited
Hong Kong, China
AC/DC Converters 6W AC-DC Buck Reg
541-MP157GJ-Z
AC/DC Converters 6W AC-DC Buck Reg 541-MP157GJ-Z
AC/DC Converters 6W AC-DC Buck Reg

AC/DC Converters 6W AC-DC Buck Reg

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - MP157GJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP157GJ-Z
PMIC - AC DC Converters, Offline Switchers MP157GJ-Z
IC OFFLIN CONV MULT TOP TSOT23-5

IC OFFLIN CONV MULT TOP TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 208656-MP157GJ-Z MP157GJ-Z 541-MP157GJ-Z MP157GJ-Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MP157GJ-Z AC DC Converters, Offline Switches AC/DC Converters 6W AC-DC Buck Reg PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Power 6 watts 6 watts 6 watts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065I - 1183122-ICE3A3065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details