Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MP163AGS-33-Z MP163AGS-33-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927666-MP163AGS-33-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 8-SOIC-7B Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.4V ~ 6V Family Name: MP163 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-7B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927666-MP163AGS-33-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 8-SOIC-7B Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.4V ~ 6V Family Name: MP163 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-7B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MP163AGS-33-Z - 927666-MP163AGS-33-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MP163AGS-33-Z
927666-MP163AGS-33-Z
PMIC - PMIC - AC DC Converters, Offline Switchers - MP163AGS-33-Z 927666-MP163AGS-33-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927666-MP163AGS-33-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 8-SOIC-7B Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.4V ~ 6V Family Name: MP163 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-7B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927666-MP163AGS-33-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 8-SOIC-7B
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 5.4V ~ 6V
Family Name: MP163
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-7B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - MP163AGS-33-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP163AGS-33-Z
AC DC Converters, Offline Switches MP163AGS-33-Z
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 8-SOIC-7B

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 8-SOIC-7B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MP163AGS-33-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP163AGS-33-Z
PMIC - AC DC Converters, Offline Switchers MP163AGS-33-Z
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 927666-MP163AGS-33-Z MP163AGS-33-Z MP163AGS-33-Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MP163AGS-33-Z AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC-7B SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZTXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details