Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches MP150GS

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320611-MP150GS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 100 Mounting: Surface Mount Power (Watts): 2 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 5.3V ~ 5.6V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1856,MP150GS-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320611-MP150GS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 100 Mounting: Surface Mount Power (Watts): 2 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 5.3V ~ 5.6V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1856,MP150GS-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320611-MP150GS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1320611-MP150GS
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1320611-MP150GS
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320611-MP150GS Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 100 Mounting: Surface Mount Power (Watts): 2 W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 5.3V ~ 5.6V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1856,MP150GS-ND RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1320611-MP150GS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Power (Watts): 2 W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Boost, Buck, Buck-Boost, Flyback
Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 5.3V ~ 5.6V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1856,MP150GS-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - MP150GS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP150GS
AC DC Converters, Offline Switches MP150GS
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1320611-MP150GS MP150GS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR1680AG - ICE5QR1680AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 27 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Zero-cross control Non-isolated - BP5013 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP14
Output Voltage -12 to -30 volts
Input Voltage -113 to -170 volts
View Details
2 suppliers