onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1010AP130G NCP1010AP130G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229885-NCP1010AP130 G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 10 V Family Name: NCP1010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1010AP130; NCP1010ST130T3; NCP1010ST130T3G; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229885-NCP1010AP130 G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 10 V Family Name: NCP1010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1010AP130; NCP1010ST130T3; NCP1010ST130T3G; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1010AP130G - 1229885-NCP1010AP130G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1010AP130G
1229885-NCP1010AP130G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1010AP130G 1229885-NCP1010AP130G
Manufacturer: ON Semiconductor Win Source Part Number: 1229885-NCP1010AP130 G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 10 V Family Name: NCP1010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1010AP130; NCP1010ST130T3; NCP1010ST130T3G; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229885-NCP1010AP130G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 130kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Supply Voltage: 8.5 V ~ 10 V
Family Name: NCP1010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-PDIP
Alternative Parts (Cross-Reference): NCP1010AP130; NCP1010ST130T3; NCP1010ST130T3G;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China, Indonesia, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1010AP130G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1010AP130G
AC DC Converters, Offline Switches NCP1010AP130G
Converter Offline Flyback Topology 130kHz 7-PDIP

Converter Offline Flyback Topology 130kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229885-NCP1010AP130G NCP1010AP130G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1010AP130G AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2QR4765GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 29 watts
View Details
2 suppliers