onsemi Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches NCP1012ST130T3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Package: Tape & Reel (TR) Product Status: Obsolete Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Supply (Vcc/Vdd): 8.5V ~ 10V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Package: Tape & Reel (TR) Product Status: Obsolete Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Supply (Vcc/Vdd): 8.5V ~ 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Package: Tape & Reel (TR) Product Status: Obsolete Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Supply (Vcc/Vdd): 8.5V ~ 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Package: Tape & Reel (TR)
Product Status: Obsolete
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Supply (Vcc/Vdd): 8.5V ~ 10V

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1012ST130T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1012ST130T3
AC DC Converters, Offline Switches NCP1012ST130T3
Converter Offline Flyback Topology 130kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 130kHz SOT-223 (TO-261)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1012ST130T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1012ST130T3
PMIC - AC DC Converters, Offline Switchers NCP1012ST130T3
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number NCP1012ST130T3 NCP1012ST130T3
Product Name Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372647-ICE2QR0680ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 102 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details