Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers MP4078GS-Z

Description
Win Source Part Number: 1188510-MP4078GS-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Either Internal Switch(s): No Topology: Buck-Boost, Flyback Voltage - Start Up: 7.9 V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 8.4V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP4078GS-ZCT,15 89-MP4078GS-ZDKR,158 9-MP4078GS-ZTR
Request a Quote Datasheet
Description
Win Source Part Number: 1188510-MP4078GS-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Either Internal Switch(s): No Topology: Buck-Boost, Flyback Voltage - Start Up: 7.9 V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 8.4V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP4078GS-ZCT,15 89-MP4078GS-ZDKR,158 9-MP4078GS-ZTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1188510-MP4078GS-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1188510-MP4078GS-Z
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1188510-MP4078GS-Z
Win Source Part Number: 1188510-MP4078GS-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Either Internal Switch(s): No Topology: Buck-Boost, Flyback Voltage - Start Up: 7.9 V Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: EN, Frequency Control, Soft Start Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 8.4V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP4078GS-ZCT,15 89-MP4078GS-ZDKR,158 9-MP4078GS-ZTR

Win Source Part Number: 1188510-MP4078GS-Z
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Either
Internal Switch(s): No
Topology: Buck-Boost, Flyback
Voltage - Start Up: 7.9 V
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: EN, Frequency Control, Soft Start
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 8.4V ~ 25V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP4078GS-ZCT,1589-MP4078GS-ZDKR,1589-MP4078GS-ZTR

Buy Now Datasheet
AC DC Converters, Offline Switches - MP4078GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP4078GS-Z
AC DC Converters, Offline Switches MP4078GS-Z
Converter Offline Buck-Boost, Flyback Topology 8-SOIC

Converter Offline Buck-Boost, Flyback Topology 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MP4078GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP4078GS-Z
PMIC - AC DC Converters, Offline Switchers MP4078GS-Z
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - MP4078GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
MP4078GS-Z
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers MP4078GS-Z
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1188510-MP4078GS-Z MP4078GS-Z MP4078GS-Z MP4078GS-Z
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2A280ZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 50 watts
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P061FJ-E2 - 852466-BM1P061FJ-E2 - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
4 suppliers