onsemi AC DC Converters, Offline Switches NCP1076BAP130G

Description
Converter Offline Flyback Topology 130kHz 7-PDIP
Description
Converter Offline Flyback Topology 130kHz 7-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1076BAP130G is an offline switcher designed for robust and efficient power supply applications. It features a built-in 700 V MOSFET with an RDS(ON) of 4.8 ohms and operates at a fixed frequency of 130 kHz. This device integrates several key functionalities, including soft-start, frequency jittering, and multiple protection mechanisms such as auto-recovery output short-circuit protection and over-voltage protection. The NCP1076BAP130G supports dynamic self-supply, eliminating the need for an auxiliary winding, and achieves low standby consumption of less than 50 mW. It is suitable for various applications, including auxiliary and standby isolated power supplies, major home appliances, and industrial SMPS. The product is housed in a PDIP-7 package, making it compatible with standard PCB layouts.

Datasheet Summary
Powered by GS/AI

The NCP1076BAP130G is an offline switcher designed for robust and efficient power supply applications. It features a built-in 700 V MOSFET with an RDS(ON) of 4.8 ohms and operates at a fixed frequency of 130 kHz. This device integrates several key functionalities, including soft-start, frequency jittering, and multiple protection mechanisms such as auto-recovery output short-circuit protection and over-voltage protection. The NCP1076BAP130G supports dynamic self-supply, eliminating the need for an auxiliary winding, and achieves low standby consumption of less than 50 mW. It is suitable for various applications, including auxiliary and standby isolated power supplies, major home appliances, and industrial SMPS. The product is housed in a PDIP-7 package, making it compatible with standard PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - NCP1076BAP130G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1076BAP130G
AC DC Converters, Offline Switches NCP1076BAP130G
Converter Offline Flyback Topology 130kHz 7-PDIP

Converter Offline Flyback Topology 130kHz 7-PDIP

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1076BAP130G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1076BAP130G
AC DC Converters, Offline Switches NCP1076BAP130G
Converter Offline Topology

Converter Offline Topology

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1076BAP130G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1076BAP130G
PMIC - AC DC Converters, Offline Switchers NCP1076BAP130G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number NCP1076BAP130G NCP1076BAP130G NCP1076BAP130G
Product Name AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B22N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Non-isolated AC/DC Converter - BP5048-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 15.5 volts
Input Voltage 180 to 390 volts
View Details