onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075P100G NCP1075P100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 848996-NCP1075P100G Features: Converter Offline Topology Package: Tube Part Status: Obsolete Family Name: NCP1075 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1075P100GOS, NCP1075P100G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 848996-NCP1075P100G Features: Converter Offline Topology Package: Tube Part Status: Obsolete Family Name: NCP1075 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1075P100GOS, NCP1075P100G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075P100G - 848996-NCP1075P100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075P100G
848996-NCP1075P100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075P100G 848996-NCP1075P100G
Manufacturer: ON Semiconductor Win Source Part Number: 848996-NCP1075P100G Features: Converter Offline Topology Package: Tube Part Status: Obsolete Family Name: NCP1075 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1075P100GOS, NCP1075P100G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 848996-NCP1075P100G
Features: Converter Offline Topology
Package: Tube
Part Status: Obsolete
Family Name: NCP1075
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1075P100GOS, NCP1075P100G-ND

Buy Now Datasheet
 - NCP1075P100G - Rochester Electronics
Newburyport, MA, United States
Power Supply Support Circuit

Power Supply Support Circuit

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1075P100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1075P100G
AC DC Converters, Offline Switches NCP1075P100G
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1075P100G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1075P100G
PMIC - AC DC Converters, Offline Switchers NCP1075P100G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 848996-NCP1075P100G NCP1075P100G NCP1075P100G NCP1075P100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1075P100G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tube DIP; Other; DIP7/8 DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details