Monolithic Power Systems, Inc. PMIC - AC DC Converters, Offline Switchers MP171AGS-P

Description
IC OFFLINE SWITCH MULT TOP 8SOIC
Description
IC OFFLINE SWITCH MULT TOP 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MP171AGS is a primary-side regulator designed for offline applications, capable of providing accurate constant voltage regulation without the need for an optocoupler. It supports multiple topologies including buck, boost, buck-boost, and flyback, making it versatile for various power supply designs. The integrated 700V MOSFET simplifies circuit design and reduces overall costs, optimizing it for low-power applications such as home appliances and standby power systems. This device operates efficiently at light loads due to its green-mode functionality, which reduces both peak current and switching frequency as load decreases. It has a maximum output power of 2W, with a maximum continuous output current of 60mA in continuous conduction mode (CCM) and 40mA in discontinuous conduction mode (DCM). The MP171AGS also features several protection mechanisms, including thermal shutdown, under-voltage lockout, overload protection, short-circuit protection, and open-loop detection. The product is available in a SOIC-8 package and is compliant with RoHS directives, ensuring it meets environmental standards. This makes the MP171AGS suitable for applications in consumer electronics, industrial controls, and other low-power devices.

Datasheet Summary
Powered by GS/AI

The MP171AGS is a primary-side regulator designed for offline applications, capable of providing accurate constant voltage regulation without the need for an optocoupler. It supports multiple topologies including buck, boost, buck-boost, and flyback, making it versatile for various power supply designs. The integrated 700V MOSFET simplifies circuit design and reduces overall costs, optimizing it for low-power applications such as home appliances and standby power systems. This device operates efficiently at light loads due to its green-mode functionality, which reduces both peak current and switching frequency as load decreases. It has a maximum output power of 2W, with a maximum continuous output current of 60mA in continuous conduction mode (CCM) and 40mA in discontinuous conduction mode (DCM). The MP171AGS also features several protection mechanisms, including thermal shutdown, under-voltage lockout, overload protection, short-circuit protection, and open-loop detection. The product is available in a SOIC-8 package and is compliant with RoHS directives, ensuring it meets environmental standards. This makes the MP171AGS suitable for applications in consumer electronics, industrial controls, and other low-power devices.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - MP171AGS-P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP171AGS-P
PMIC - AC DC Converters, Offline Switchers MP171AGS-P
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MP171AGS-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP171AGS-P
AC DC Converters, Offline Switches MP171AGS-P
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number MP171AGS-P MP171AGS-P
Product Name PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A280Z - 115331-ICE2A280Z - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 50 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details