onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1014AP100 NCP1014AP100

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229901-NCP1014AP100 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229901-NCP1014AP100 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1014AP100 is a self-supplied monolithic switcher designed for low standby power offline switch-mode power supplies (SMPS). It integrates a fixed-frequency current-mode controller with a built-in 700 V MOSFET, making it suitable for applications requiring a compact and cost-effective power solution. The device operates at selectable frequencies of 100 kHz and features skip-cycle operation, which enhances efficiency at light loads by reducing acoustic noise. This part includes essential protections such as short-circuit detection and latched overvoltage protection when an auxiliary winding is used. It also offers a soft-start feature and frequency jittering to improve electromagnetic interference (EMI) performance. The NCP1014AP100 can deliver a maximum output power of 19 W with an auxiliary winding and 14 W in dynamic self-supply mode, making it versatile for various applications, including low power AC/DC adapters and auxiliary power supplies for consumer electronics. The device is available in a PDIP-7 package, facilitating easy integration into designs.

Datasheet Summary
Powered by GS/AI

The NCP1014AP100 is a self-supplied monolithic switcher designed for low standby power offline switch-mode power supplies (SMPS). It integrates a fixed-frequency current-mode controller with a built-in 700 V MOSFET, making it suitable for applications requiring a compact and cost-effective power solution. The device operates at selectable frequencies of 100 kHz and features skip-cycle operation, which enhances efficiency at light loads by reducing acoustic noise. This part includes essential protections such as short-circuit detection and latched overvoltage protection when an auxiliary winding is used. It also offers a soft-start feature and frequency jittering to improve electromagnetic interference (EMI) performance. The NCP1014AP100 can deliver a maximum output power of 19 W with an auxiliary winding and 14 W in dynamic self-supply mode, making it versatile for various applications, including low power AC/DC adapters and auxiliary power supplies for consumer electronics. The device is available in a PDIP-7 package, facilitating easy integration into designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1014AP100 - 1229901-NCP1014AP100 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1014AP100
1229901-NCP1014AP100
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1014AP100 1229901-NCP1014AP100
Manufacturer: ON Semiconductor Win Source Part Number: 1229901-NCP1014AP100 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229901-NCP1014AP100
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - AC DC Converters, Offline Switchers - NCP1014AP100 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1014AP100
PMIC - AC DC Converters, Offline Switchers NCP1014AP100
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1014AP100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1014AP100
AC DC Converters, Offline Switches NCP1014AP100
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229901-NCP1014AP100 NCP1014AP100 NCP1014AP100
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1014AP100 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5061-5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -5 volts
Input Voltage -113 to -180 volts
View Details
2 suppliers