onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055ST100T3G NCP1055ST100T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229927-NCP1055ST100 T3G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Supply Voltage: 7.5 V ~ 10 V Family Name: NCP1055 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-223 Alternative Parts (Cross-Reference): MAX5095BAUA-T; MAX5095BAUA+; MAX5095BAUA+T; Introduction Date: November 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229927-NCP1055ST100 T3G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Supply Voltage: 7.5 V ~ 10 V Family Name: NCP1055 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-223 Alternative Parts (Cross-Reference): MAX5095BAUA-T; MAX5095BAUA+; MAX5095BAUA+T; Introduction Date: November 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055ST100T3G - 1229927-NCP1055ST100T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055ST100T3G
1229927-NCP1055ST100T3G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055ST100T3G 1229927-NCP1055ST100T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1229927-NCP1055ST100 T3G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Supply Voltage: 7.5 V ~ 10 V Family Name: NCP1055 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-223 Alternative Parts (Cross-Reference): MAX5095BAUA-T; MAX5095BAUA+; MAX5095BAUA+T; Introduction Date: November 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229927-NCP1055ST100T3G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 77%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature
Supply Voltage: 7.5 V ~ 10 V
Family Name: NCP1055
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-223
Alternative Parts (Cross-Reference): MAX5095BAUA-T; MAX5095BAUA+; MAX5095BAUA+T;
Introduction Date: November 29, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1055ST100T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1055ST100T3G
PMIC - AC DC Converters, Offline Switchers NCP1055ST100T3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1055ST100T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1055ST100T3G
AC DC Converters, Offline Switches NCP1055ST100T3G
Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229927-NCP1055ST100T3G NCP1055ST100T3G NCP1055ST100T3G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055ST100T3G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11688S - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details