onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076ABP100G NCP1076ABP100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886860-NCP1076ABP100 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz 7-PDIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 6.5V ~ 20V Family Name: NCP1076 Categories: Integrated Circuits (ICs) Case / Package: 7-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1076ABP100G-ND, NCP1076ABP100GOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886860-NCP1076ABP100 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz 7-PDIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 6.5V ~ 20V Family Name: NCP1076 Categories: Integrated Circuits (ICs) Case / Package: 7-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1076ABP100G-ND, NCP1076ABP100GOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076ABP100G - 886860-NCP1076ABP100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076ABP100G
886860-NCP1076ABP100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076ABP100G 886860-NCP1076ABP100G
Manufacturer: ON Semiconductor Win Source Part Number: 886860-NCP1076ABP100 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 100kHz 7-PDIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 6.5V ~ 20V Family Name: NCP1076 Categories: Integrated Circuits (ICs) Case / Package: 7-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1076ABP100G-ND, NCP1076ABP100GOS

Manufacturer: ON Semiconductor
Win Source Part Number: 886860-NCP1076ABP100G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 100kHz 7-PDIP
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Package: Tube
Mounting: Through Hole
Supply Voltage: 6.5V ~ 20V
Family Name: NCP1076
Categories: Integrated Circuits (ICs)
Case / Package: 7-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1076ABP100G-ND, NCP1076ABP100GOS

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1076ABP100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1076ABP100G
AC DC Converters, Offline Switches NCP1076ABP100G
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1076ABP100G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1076ABP100G
PMIC - AC DC Converters, Offline Switchers NCP1076ABP100G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 886860-NCP1076ABP100G NCP1076ABP100G NCP1076ABP100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076ABP100G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3RBR1765JZXKLA1 - 920746-ICE3RBR1765JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - RMS to DC Converters - AD736BR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
View Details