onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1051P100 NCP1051P100

Description
Manufacturer: ON Semiconductor Win Source Part Number: 140317-NCP1051P100 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 140317-NCP1051P100 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1051P100 - 140317-NCP1051P100 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1051P100
140317-NCP1051P100
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1051P100 140317-NCP1051P100
Manufacturer: ON Semiconductor Win Source Part Number: 140317-NCP1051P100 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 140317-NCP1051P100
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 77%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 7-PDIP
Supply Voltage - Operating: 7.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1051P100 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1051P100
PMIC - AC DC Converters, Offline Switchers NCP1051P100
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1051P100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1051P100
AC DC Converters, Offline Switches NCP1051P100
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 140317-NCP1051P100 NCP1051P100 NCP1051P100
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1051P100 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BM1R00148F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers