Manufacturer: ON Semiconductor
Win Source Part Number: 024913-NCP1200D40R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 80%
Frequency - Switching: 40kHz
Fault Protection: Current Limiting, Over Load, Short Circuit
Family Name: NCP1200
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: -25°C to 125°C (TJ)
Alternative Parts (Cross-Reference): E-L6565N; STR-W6053S; STQC30TR; STR-W6053S LF2012;
Introduction Date: May 10, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 8SOIC
40kHz 16V SOIC-8 AC-DC Controllers & Regulators ROHS
Converter Offline Flyback Topology 40kHz 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 024913-NCP1200D40R2G | NCP1200D40R2G | NCP1200D40R2G | NCP1200D40R2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200D40R2G | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |