onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1076STAT3G

Description
Win Source Part Number: 1372654-NCP1076STAT3 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Base Product Number: NCP1076 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 25 W Voltage - Supply (Vcc/Vdd): 6.3V ~ 10V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 8.1 V Duty Cycle: 69%
Request a Quote Datasheet
Description
Win Source Part Number: 1372654-NCP1076STAT3 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Base Product Number: NCP1076 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 25 W Voltage - Supply (Vcc/Vdd): 6.3V ~ 10V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 8.1 V Duty Cycle: 69%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372654-NCP1076STAT3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372654-NCP1076STAT3G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372654-NCP1076STAT3G
Win Source Part Number: 1372654-NCP1076STAT3 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Base Product Number: NCP1076 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 25 W Voltage - Supply (Vcc/Vdd): 6.3V ~ 10V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 8.1 V Duty Cycle: 69%

Win Source Part Number: 1372654-NCP1076STAT3G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Base Product Number: NCP1076
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 25 W
Voltage - Supply (Vcc/Vdd): 6.3V ~ 10V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 65kHz
Output Isolation: Isolated
Voltage - Breakdown: 700V
Voltage - Start Up: 8.1 V
Duty Cycle: 69%

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1076STAT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1076STAT3G
AC DC Converters, Offline Switches NCP1076STAT3G
Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1076STAT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1076STAT3G
PMIC - AC DC Converters, Offline Switchers NCP1076STAT3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372654-NCP1076STAT3G NCP1076STAT3G NCP1076STAT3G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tape & Reel Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A40N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details