Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers MIC38C44AYMM

Description
Win Source Part Number: 1078791-MIC38C44AYMM Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5 V Duty Cycle: 50% Frequency - Switching: 500kHz Control Features: Frequency Control Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 9V ~ 20V Alternative Parts (Cross-Reference): LM5021MM-1/NOPB; LM3477MM/NOPB; LM5021MM-2/NOPB; NCP1421DMR2G; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC38C44
Request a Quote Datasheet
Description
Win Source Part Number: 1078791-MIC38C44AYMM Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5 V Duty Cycle: 50% Frequency - Switching: 500kHz Control Features: Frequency Control Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 9V ~ 20V Alternative Parts (Cross-Reference): LM5021MM-1/NOPB; LM3477MM/NOPB; LM5021MM-2/NOPB; NCP1421DMR2G; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC38C44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1078791-MIC38C44AYMM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1078791-MIC38C44AYMM
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1078791-MIC38C44AYMM
Win Source Part Number: 1078791-MIC38C44AYMM Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5 V Duty Cycle: 50% Frequency - Switching: 500kHz Control Features: Frequency Control Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 9V ~ 20V Alternative Parts (Cross-Reference): LM5021MM-1/NOPB; LM3477MM/NOPB; LM5021MM-2/NOPB; NCP1421DMR2G; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC38C44

Win Source Part Number: 1078791-MIC38C44AYMM
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5 V
Duty Cycle: 50%
Frequency - Switching: 500kHz
Control Features: Frequency Control
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 9V ~ 20V
Alternative Parts (Cross-Reference): LM5021MM-1/NOPB; LM3477MM/NOPB; LM5021MM-2/NOPB; NCP1421DMR2G;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC38C44

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MIC38C44AYMM
PMIC - AC DC Converters, Offline Switchers MIC38C44AYMM
IC OFFLINE SWITCH MULT TOP 8MSOP

IC OFFLINE SWITCH MULT TOP 8MSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MIC38C44AYMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MIC38C44AYMM
AC DC Converters, Offline Switches MIC38C44AYMM
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-MSOP

Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-MSOP

Buy Now Datasheet
AC DC Converters, Offline Switches - MIC38C44AYMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MIC38C44AYMM
AC DC Converters, Offline Switches MIC38C44AYMM
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-MSOP

Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1078791-MIC38C44AYMM MIC38C44AYMM MIC38C44AYMM
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; Other; Tube SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B0365JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.3 to 26 volts
Output Power 22 watts
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details