Manufacturer: ON Semiconductor
Win Source Part Number: 1229884-NCP1010AP065
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Supply Voltage: 8.5 V ~ 10 V
Family Name: NCP1010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-PDIP
Alternative Parts (Cross-Reference): NCP1010AP065; NCP1010ST65T3; NCP1010ST65T3G;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China, Indonesia, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 65kHz 7-PDIP
IC OFFLINE SWITCH FLYBACK 7DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1229884-NCP1010AP065G | NCP1010AP065G | NCP1010AP065G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1010AP065G | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |