onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP065G NCP1013AP065G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081876-NCP1013AP065 G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081876-NCP1013AP065 G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP065G - 1081876-NCP1013AP065G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP065G
1081876-NCP1013AP065G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP065G 1081876-NCP1013AP065G
Manufacturer: ON Semiconductor Win Source Part Number: 1081876-NCP1013AP065 G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081876-NCP1013AP065G
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 7-PDIP
Supply Voltage - Operating: 8.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1013AP065G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1013AP065G
PMIC - AC DC Converters, Offline Switchers NCP1013AP065G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1013AP065G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1013AP065G
AC DC Converters, Offline Switches NCP1013AP065G
Converter Offline Flyback Topology 65kHz 7-PDIP

Converter Offline Flyback Topology 65kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081876-NCP1013AP065G NCP1013AP065G NCP1013AP065G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013AP065G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details