onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060BD060R2G NCP1060BD060R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886856-NCP1060BD060R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 60kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 20V Family Name: NCP1060 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1060BD060R2GOSDKR , NCP1060BD060R2GOSCT, NCP1060BD060R2G-ND, NCP1060BD060R2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886856-NCP1060BD060R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 60kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 20V Family Name: NCP1060 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1060BD060R2GOSDKR , NCP1060BD060R2GOSCT, NCP1060BD060R2G-ND, NCP1060BD060R2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060BD060R2G - 886856-NCP1060BD060R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060BD060R2G
886856-NCP1060BD060R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060BD060R2G 886856-NCP1060BD060R2G
Manufacturer: ON Semiconductor Win Source Part Number: 886856-NCP1060BD060R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 60kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 20V Family Name: NCP1060 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1060BD060R2GOSDKR , NCP1060BD060R2GOSCT, NCP1060BD060R2G-ND, NCP1060BD060R2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 886856-NCP1060BD060R2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Buck, Flyback Topology 60kHz 10-SOIC
Package: 10-SOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 7V ~ 20V
Family Name: NCP1060
Categories: Integrated Circuits (ICs)
Case / Package: 10-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1060BD060R2GOSDKR, NCP1060BD060R2GOSCT, NCP1060BD060R2G-ND, NCP1060BD060R2GOSTR

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1060BD060R2G
PMIC - AC DC Converters, Offline Switchers NCP1060BD060R2G
IC OFFLINE SW MULT TOP 10SOIC

IC OFFLINE SW MULT TOP 10SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1060BD060R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1060BD060R2G
AC DC Converters, Offline Switches NCP1060BD060R2G
Converter Offline Buck, Flyback Topology 60kHz 10-SOIC

Converter Offline Buck, Flyback Topology 60kHz 10-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 886856-NCP1060BD060R2G NCP1060BD060R2G NCP1060BD060R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060BD060R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 10-SOIC Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QS03GXUMA1 - 153190-2QS03G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5039-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 15 volts
Input Voltage 113 to 170 volts
View Details