Manufacturer: ON Semiconductor
Win Source Part Number: 1229919-NCP1054P136
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Converter Offline Flyback Topology 136kHz 7-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1229919-NCP1054P136 | NCP1054P136 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1054P136 | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |