Manufacturer: ON Semiconductor
Win Source Part Number: 1229913-NCP1053P100G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): LNK624DG-TL; NCP1053ST44T3G; NCP1053ST100T3G; NCP1053P100G;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 7DIP
Converter Offline Flyback Topology 100kHz 7-PDIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1229913-NCP1053P100G | NCP1053P100G | NCP1053P100G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1053P100G | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |