onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076P065G NCP1076P065G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229932-NCP1076P065G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.1V Duty Cycle: 69% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.3 V ~ 10 V Family Name: NCP1076 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): VIPER267KDTR; BM2P109TF-E2; VIPER265KDTR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229932-NCP1076P065G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.1V Duty Cycle: 69% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.3 V ~ 10 V Family Name: NCP1076 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): VIPER267KDTR; BM2P109TF-E2; VIPER265KDTR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1076P065G is a high-voltage switcher designed for low power offline switch-mode power supplies (SMPS). It integrates a fixed frequency current mode controller with a built-in 700 V MOSFET, featuring an RDS(on) of 4.7 ohms and a peak current capability of 650 mA. The device operates at a frequency of 65 kHz and includes several protection features such as auto-recovery output short circuit protection, overvoltage protection, and a timer for overload detection. This converter supports dynamic self-supply, eliminating the need for an auxiliary winding, and offers low standby power consumption of less than 50 mW. It also incorporates frequency jittering to improve electromagnetic interference (EMI) performance and can enter skip-cycle operation to enhance efficiency at light loads. Typical applications include auxiliary and standby isolated power supplies for devices such as smart meters and white goods. The NCP1076P065G is available in a PDIP-7 package and is Pb-free.

Datasheet Summary
Powered by GS/AI

The NCP1076P065G is a high-voltage switcher designed for low power offline switch-mode power supplies (SMPS). It integrates a fixed frequency current mode controller with a built-in 700 V MOSFET, featuring an RDS(on) of 4.7 ohms and a peak current capability of 650 mA. The device operates at a frequency of 65 kHz and includes several protection features such as auto-recovery output short circuit protection, overvoltage protection, and a timer for overload detection. This converter supports dynamic self-supply, eliminating the need for an auxiliary winding, and offers low standby power consumption of less than 50 mW. It also incorporates frequency jittering to improve electromagnetic interference (EMI) performance and can enter skip-cycle operation to enhance efficiency at light loads. Typical applications include auxiliary and standby isolated power supplies for devices such as smart meters and white goods. The NCP1076P065G is available in a PDIP-7 package and is Pb-free.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076P065G - 1229932-NCP1076P065G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076P065G
1229932-NCP1076P065G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076P065G 1229932-NCP1076P065G
Manufacturer: ON Semiconductor Win Source Part Number: 1229932-NCP1076P065G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.1V Duty Cycle: 69% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 6.3 V ~ 10 V Family Name: NCP1076 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): VIPER267KDTR; BM2P109TF-E2; VIPER265KDTR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229932-NCP1076P065G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.1V
Duty Cycle: 69%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 6.3 V ~ 10 V
Family Name: NCP1076
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): VIPER267KDTR; BM2P109TF-E2; VIPER265KDTR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1076P065G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1076P065G
AC DC Converters, Offline Switches NCP1076P065G
Converter Offline Flyback Topology 65kHz 7-PDIP

Converter Offline Flyback Topology 65kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1076P065G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1076P065G
PMIC - AC DC Converters, Offline Switchers NCP1076P065G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229932-NCP1076P065G NCP1076P065G NCP1076P065G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1076P065G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5AR4770AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 15 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - BD7682FJ-LBE2 - 769918-BD7682FJ-LBE2 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers