onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1028P100G NCP1028P100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059931-NCP1028P100G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Power, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.2 V to 10 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059931-NCP1028P100G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Power, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.2 V to 10 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1028P100G - 059931-NCP1028P100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1028P100G
059931-NCP1028P100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1028P100G 059931-NCP1028P100G
Manufacturer: ON Semiconductor Win Source Part Number: 059931-NCP1028P100G Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Over Power, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 7-PDIP Supply Voltage - Operating: 7.2 V to 10 V Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 059931-NCP1028P100G
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Over Power, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-PDIP
Supply Voltage - Operating: 7.2 V to 10 V
Control Operating Temperature: 0°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1028P100G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1028P100G
PMIC - AC DC Converters, Offline Switchers NCP1028P100G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1028P100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1028P100G
AC DC Converters, Offline Switches NCP1028P100G
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 059931-NCP1028P100G NCP1028P100G NCP1028P100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1028P100G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details