onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP60G NCP1200AP60G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059939-NCP1200AP60G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059939-NCP1200AP60G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP60G - 059939-NCP1200AP60G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP60G
059939-NCP1200AP60G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP60G 059939-NCP1200AP60G
Manufacturer: ON Semiconductor Win Source Part Number: 059939-NCP1200AP60G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059939-NCP1200AP60G
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 83%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Load, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: 0°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1200AP60G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1200AP60G
AC DC Converters, Offline Switches NCP1200AP60G
Converter Offline Flyback Topology 60kHz 8-PDIP

Converter Offline Flyback Topology 60kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 059939-NCP1200AP60G NCP1200AP60G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP60G AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A765P2 - 068339-ICE2A765P2 - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Isolated AC/DC Converter - BP5720-5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 5 volts
Input Voltage 113 to 374 volts
View Details
2 suppliers