onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1011APL130R2G NCP1011APL130R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081870-NCP1011APL13 0R2G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP, Gullwing Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081870-NCP1011APL13 0R2G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP, Gullwing Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1011APL130R2G - 1081870-NCP1011APL130R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1011APL130R2G
1081870-NCP1011APL130R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1011APL130R2G 1081870-NCP1011APL130R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081870-NCP1011APL13 0R2G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP, Gullwing Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081870-NCP1011APL130R2G
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 130kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 7-PDIP, Gullwing
Supply Voltage - Operating: 8.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1011APL130R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1011APL130R2G
AC DC Converters, Offline Switches NCP1011APL130R2G
Converter Offline Flyback Topology 130kHz 7-PDIP, Gullwing

Converter Offline Flyback Topology 130kHz 7-PDIP, Gullwing

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1011APL130R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1011APL130R2G
PMIC - AC DC Converters, Offline Switchers NCP1011APL130R2G
IC OFFLINE SWITCH FLYBACK 7DIPGW

IC OFFLINE SWITCH FLYBACK 7DIPGW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081870-NCP1011APL130R2G NCP1011APL130R2G NCP1011APL130R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1011APL130R2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 7-PDIP, Gullwing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3B0565JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.3 to 26 volts
Output Power 25 watts
View Details
2 suppliers
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details