Manufacturer: ON Semiconductor
Win Source Part Number: 059930-NCP1028P065G
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Over Power, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-PDIP
Supply Voltage - Operating: 7.2 V to 10 V
Control Operating Temperature: 0°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 7DIP
Converter Offline Flyback Topology 65kHz 7-PDIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 059930-NCP1028P065G | NCP1028P065G | NCP1028P065G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1028P065G | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; 7-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |