Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 852674-MP173GJ-Z
Features: Converter Offline Topology
Package: Reel - TR
Part Status: Not For New Designs
Family Name: MP173
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MP173GJ-Z-ND, 1589-1540-2, 1589-1540-1, 1589-1540-6
IC OFFLIN CONV MULT TOP TSOT23-5
AC/DC Converters 700V NonIso Off Line Regltr Up to 280mA
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 852674-MP173GJ-Z | MP173GJ-Z | 541-MP173GJ-Z | MP173GJ-Z |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MP173GJ-Z | PMIC - AC DC Converters, Offline Switchers | AC/DC Converters 700V NonIso Off Line Regltr Up to 280mA | AC DC Converters, Offline Switches |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |