onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1002P NCP1002P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 122438-NCP1002P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 8.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 122438-NCP1002P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 8.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1002P - 122438-NCP1002P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1002P
122438-NCP1002P
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1002P 122438-NCP1002P
Manufacturer: ON Semiconductor Win Source Part Number: 122438-NCP1002P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 8.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 122438-NCP1002P
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback, Forward
Voltage - Start Up: 8.5V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: 7.5 V to 10 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1002P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1002P
AC DC Converters, Offline Switches NCP1002P
Converter Offline Flyback, Forward Topology 100kHz 8-PDIP

Converter Offline Flyback, Forward Topology 100kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1002P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1002P
PMIC - AC DC Converters, Offline Switchers NCP1002P
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 122438-NCP1002P NCP1002P NCP1002P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1002P AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD636KH - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE5GR1680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 27 watts
View Details
2 suppliers
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details